Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571550-1 |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$1.01
|
-
|
Buy Now |
Sleeve Material | Brass/Copper |
---|---|
Sleeve Plating Material | Tin |
Frame Style | Closed |
Color | Black |
Number of Positions | 6 |
Number of Rows | 2 |
Socket Type | DIP |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Thickness | 25µin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Mating Contact Type | Four-Fingered |
Socket Style | Standard |
Contact Fabrication | Screw Machine |
Height Above PC Board | 3.43mm, .135in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 80 |
Profile | Standard |
Row-to-Row Spacing | .3in, 7.62mm |
Connector & Contact Terminates To | Printed Circuit Board |
Leg Style | Straight |
DIP Socket Type | Closed Frame |
Product Type | Socket |
Termination Post Length | 3.18mm, .125in |
Contact Termination Type | Through Hole |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn, IC Socket, DIP,6,Closed,500 Series, Solder,0.3",0.1" Pin Spcng, Straight,3A | TE Connectivity 1571550-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1571550-1?
Additional datasheets, footprints and schematics for 1571550-1 are listed on our Part Details page. You can also find images and similar parts to 1571550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571550-1 fall under?
The 1571550-1 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1571550-1 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571550-1 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 1571550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571550-1 often in real-time on the comparison pages.
What if I can't find stock of 1571550-1?
You can fill out our help required form which you can use to request a quote for 1571550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.