Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571527-2 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.22
|
14,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
14,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
14,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
14,900
in stock
|
Buy Now | |
Farnell
from US$0.24
|
13,200
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 3.53oz, 100g |
---|---|
Actuator Profile | Extended |
Actuator Color | Brown |
Case Material | Polyamide |
Bushing Style | Unthreaded |
Cover Material | Steel |
Actuator Material | PPS |
Case Color | Brown |
Tactile Feel | With |
Number of Actuators | 1 |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Actuator Length | .028in, .7mm |
Switch Height | .169in, 4.3mm |
Button Width | .138in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Dust Proof | No |
Leg Style | Gull Wing |
Product Type | Switch |
Actuator Style | Round |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches Tact Switch Smt |Amp Te Connectivity 1571527-2 | Newark Electronics |
Tactile Switches TACT SWITCH SMT | Rapid Electronics |
TE Connectivity FSM2JSMLTR TACT SWITCH SMT T&R Keypad Sw | Distrelec |
TACTILE SWITCHES | Farnell |
SMT SPST ROUND ACTUATOR TACTILE SWITCH T&R | Future Electronics |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 0.98N SMD T/R | Avnet America |
FSM2JSMLTR=TACT SWITCH, SMT, T&R | TE Connectivity 1571527-2 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 24VDC 0.98N Surface Mount T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1571527-2?
Additional datasheets, footprints and schematics for 1571527-2 are listed on our Part Details page. You can also find images and similar parts to 1571527-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571527-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571527-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571527-2 fall under?
The 1571527-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571527-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571527-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571527-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571527-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1571527-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571527-2 often in real-time on the comparison pages.
What if I can't find stock of 1571527-2?
You can fill out our help required form which you can use to request a quote for 1571527-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.