1571424-4 Part Information

Details for 1571424-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Assembly Process Feature Material Aluminum
Number of Loaded Positions 30
Number of Rows 2
Number of Positions 30
Board-to-Board Configuration Vertical
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness 3.81µm, 150µin
Contact Shape & Form Round, Dual
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Finish Matte
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) .5A
Contact Layout Inline
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin-Lead
Connector Length .88in, 22.14mm
Connector Height 5.73mm, .23in
Row-to-Row Spacing 1.27mm, .05in
PCB Thickness (Recommended) 1.57mm, .062in
Connector Width .23in, 5.72mm
Stack Height 6.35mm, .25in
コネクタの高さ 5.73mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 300VAC
Termination Resistance 12mΩ
Centerline (Pitch) .05in, 1.27mm
Mating Entry Location Top
Housing Color Black
Housing Material LCP (Liquid Crystal Polymer)
Agency/Standard CSA, UL
CSA Certified Yes
CSA File Number LR7189
UL File Number E28476
Mating Alignment Type Polarization
PCB Mount Retention With
PCB Mount Alignment With
PCB Mount Alignment Type Hold-Down
Mating Alignment With
Connector Mounting Type Board Mount
PCB Mount Retention Type Hold-Down
Assembly Process Feature Vacuum Cover
Circuit Application Signal
実装方法 Tube
Packaging Quantity 1920
Packaging Method Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Connector & Housing Type Plug
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Post & Tail Length 2.46mm, .097in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C, -85 – 221°F
High Temperature Compatible Yes
Not reviewed for solder process capability
Status: Active
Product Code: 7755
Global Product Line: 007
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571424-4?

Additional datasheets, footprints and schematics for 1571424-4 are listed in our Part Details tab. You can also find the 1571424-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571424-4 in the Pricing & Inventory tab next to part details. You can view 1571424-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571424-4 fall under?

The 1571424-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1571424-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571424-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571424-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571424-4 have stock available?

There is no stock from authorised distributors for 1571424-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571424-4 often in real-time on the comparison pages.

What if I can't find stock of 1571424-4?

You can fill out our help required form which you can use to request a quote for 1571424-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1571424-4

Loading...
Loading Results for 1571424-4