Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.45
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now | |
TTI Europe
from US$0.43
|
-
|
Buy Now | |
TE Store
from US$1.05
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Actuator Color | Black |
Actuator Material | Silicone Rubber |
Actuator Force | 260g, 9.178oz |
Case Color | Ivory |
Bushing Style | Unthreaded |
Case Material | Thermoplastic (LCP) |
Tactile Feel | With |
Operating Function | NO |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Support Bracket | With |
Snap Action | Without |
Tactile | Yes |
Number of Actuators | 1 |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Button Width | .11in, 2.79mm |
Actuator Length | 1.6mm, .063in |
Switch Height | .236in |
Low Profile | With |
Process Sealed | Yes |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Tape & Reel |
Dust Proof | Yes |
Actuator Style | Round |
Illuminated | With |
Leg Style | J Style |
Product Type | Switch |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
THT Sealed Tact,260gf, side act | RS |
Tactile Switch, 0.05A, 24Vdc, Th, 260Gf | Newark Electronics |
Alcoswitch Series SPST-NO 24 V 260 g PCB Through Hole Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD T/R | Avnet America |
Switch, R/A Sealed Tact Switch, T&R | TE Connectivity 1571407-2 | RS Americas |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Special Order: R/A SEALED TACT SWITCH,T&R Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571407-2 | Internal Number: 1571407-2 | TE Connectivity | TE Store |
Tactile Switches R/A SEALED TACT SW T&R | Sager |
TACTILE SWITCH, 0.05A, 24VDC, 260GF, THT | Farnell |
Where can I find additional details, specifications and documents for a 1571407-2?
Additional datasheets, footprints and schematics for 1571407-2 are listed on our Part Details page. You can also find images and similar parts to 1571407-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571407-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571407-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571407-2 fall under?
The 1571407-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571407-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571407-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571407-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571407-2 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1571407-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571407-2 often in real-time on the comparison pages.
What if I can't find stock of 1571407-2?
You can fill out our help required form which you can use to request a quote for 1571407-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.