Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.04
|
708
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
17,897
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
17,897
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
17,897
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
708
in stock
|
Buy Now | |
element14
from US$0.66
|
708
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
237
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
TE Store
from US$1.51
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Actuator Color | Black |
Actuator Material | Silicone Rubber |
Actuator Force | 260g, 9.178oz |
Case Color | Ivory |
Bushing Style | Unthreaded |
Case Material | Thermoplastic (LCP) |
Tactile Feel | With |
Operating Function | NO |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Support Bracket | With |
Snap Action | Without |
Tactile | Yes |
Number of Actuators | 1 |
Switch Contact Plating Material | Silver |
Contact Base Material | Stainless Steel |
Actuator Length | 1.6mm, .063in |
Button Width | .11in, 2.79mm |
Switch Height | .236in |
Process Sealed | Yes |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Dust Proof | Yes |
Actuator Style | Round |
Product Type | Switch |
Leg Style | J Style |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches R/A SEALED TACT SWITCH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 2.54N 6.3 x 6.4mm | Distrelec |
R/A Sealed Tact Switch Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571407-1 | Newark Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 2.55N SMD Bulk | Avnet America |
Switch, Pushbutton, Tactile, Thru Hole, Right Angle, Off(On) | TE Connectivity 1571407-1 | RS Americas |
Special Order: R/A SEALED TACT SWITCH Actuator Style: Round Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571407-1 | Internal Number: 1571407-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1571407-1?
Additional datasheets, footprints and schematics for 1571407-1 are listed on our Part Details page. You can also find images and similar parts to 1571407-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571407-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571407-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571407-1 fall under?
The 1571407-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571407-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571407-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571407-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571407-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1571407-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571407-1 often in real-time on the comparison pages.
What if I can't find stock of 1571407-1?
You can fill out our help required form which you can use to request a quote for 1571407-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.