Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Violet |
---|---|
Cap Color | Violet |
Tactile | No |
Cap Height | 5.5mm, .216in |
Process Sealed | No |
Attachment Method | Snap-Fit |
Packaging Method | Loose Piece |
Accessory Type | Key Cap |
Illuminated | No |
Product Type | Accessory |
Cap,violet |Te Connectivity 1571384-5 | Newark Electronics |
Switch Access Push Button Switch Key Cap Loose Piece | Avnet America |
Switch, Cap, Violet | TE Connectivity 1571384-5 | RS Americas |
Switch Bezels / Switch Caps 5.5mm Violet Cap | Sager |
Where can I find additional details, specifications and documents for a 1571384-5?
Additional datasheets, footprints and schematics for 1571384-5 are listed on our Part Details page. You can also find images and similar parts to 1571384-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571384-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571384-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571384-5 fall under?
The 1571384-5 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1571384-5 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571384-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571384-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571384-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1571384-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571384-5 often in real-time on the comparison pages.
What if I can't find stock of 1571384-5?
You can fill out our help required form which you can use to request a quote for 1571384-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.