Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
12,562
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
12,562
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
12,562
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
12,562
in stock
|
Buy Now | |
Farnell
from US$0.09
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cap Color | Black |
Tactile | No |
Cap Height | 5.5mm, .216in |
Process Sealed | No |
Attachment Method | Snap-Fit |
Packaging Method | Loose Piece |
Product Type | Accessory |
Accessory Type | Key Cap |
Illuminated | No |
Switch Bezels/Switch Caps Cap Black |Amp Te Connectivity 1571384-4 | Newark Electronics |
Switch Bezels/Switch Caps CAP BLACK | Rapid Electronics |
TE Connectivity Switch Bezels / Switch Caps CAP BLACK | Distrelec |
SWITCH CAP, TACTILE SWITCH, BLACK | Farnell |
Switch Access Push Button Switch Key Cap Loose Piece | Avnet America |
Switch, Cap, Black | TE Connectivity 1571384-4 | RS Americas |
Special Order: CAP,BLACK Switch Accessory Type: Key Cap Product Shape: Square Primary Product Color: Black Key Cap Square Black | Switch Seal & Accessories | Part Number: 1571384-4 | Internal Number: 1571384-4 | TE Connectivity | TE Store |
Switch Bezels / Switch Caps CAP BLACK | Sager |
Where can I find additional details, specifications and documents for a 1571384-4?
Additional datasheets, footprints and schematics for 1571384-4 are listed on our Part Details page. You can also find images and similar parts to 1571384-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571384-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571384-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571384-4 fall under?
The 1571384-4 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1571384-4 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571384-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571384-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571384-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1571384-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571384-4 often in real-time on the comparison pages.
What if I can't find stock of 1571384-4?
You can fill out our help required form which you can use to request a quote for 1571384-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.