Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Material | Nickel Silver Alloy |
---|---|
Case Color | Black |
Actuator Color | Black |
Actuator Profile | Extended |
Actuator Force | 5.648oz, 160g |
Bushing Style | Unthreaded |
Case Material | Thermoplastic (LCP) |
Actuator Material | Thermoplastic |
Tactile Feel | With |
Number of Actuators | 1 |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
Operating Function | Yes |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Actuator Length | .102in, 2.6mm |
Button Width | .122in, 3.09mm |
Switch Height | .196in, 5mm |
Process Sealed | Yes |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Round |
Dust Proof | Yes |
Product Type | Switch |
Leg Style | Kinked |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch,tact,thru-Hole,sealed |Alcoswitch Te Connectivity 1571295-2 | Newark Electronics |
FSM Series SPST 24 V 50 mA Top Actuated Through Hole Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) Round Plunger PC Pins 0.05A 12VDC 1.57N Thru-Hole Bulk | Avnet America |
Tactile Switches THRU-HOLE SEALED TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571295-2?
Additional datasheets, footprints and schematics for 1571295-2 are listed on our Part Details page. You can also find images and similar parts to 1571295-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571295-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571295-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571295-2 fall under?
The 1571295-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571295-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571295-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571295-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571295-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1571295-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571295-2 often in real-time on the comparison pages.
What if I can't find stock of 1571295-2?
You can fill out our help required form which you can use to request a quote for 1571295-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.