1571294-3 Switches by TE Connectivity

SWITCH,TACT,SMT,SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Newark
Newark
from US$0.72
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.58
3,799
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.82
1,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.62
-
Buy Now
Logo for Boersig
Boersig
from US$0.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.49
-
Buy Now
Logo for Sager
Sager
from US$0.42
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cover Material Nickel Silver Alloy
Actuator Color Black
Case Color Black
Actuator Profile Extended
Actuator Force 5.648oz, 160g
Case Material Thermoplastic (LCP)
Actuator Material Thermoplastic
Bushing Style Unthreaded
Tactile Feel With
Tactile Yes
Number of Actuators 1
Configuration (Pole-Throw) Single Pole - Single Throw
Ganged With
Operating Function Yes
ESD Grounding Terminal Without
Snap Action Without
Support Bracket Without
Contact Current Rating 50mA
Contact Base Material Stainless Steel
Switch Contact Plating Material Silver
Actuator Length 2.6mm, .102in
Button Width 3.09mm, .122in
Switch Height .169in, 4.3mm
Process Sealed Yes
Low Profile With
Mounting Type Surface Mount
Mounting Angle With
Comment (On) indicates momentary position.
Packaging Method Loose Piece
Product Type Switch
Illuminated With
Actuator Style Round
Dust Proof Yes
Leg Style Gull Wing
Termination Type Printed Circuit Board
Temperature Rating Standard°C

Alternative Descriptions

SWITCH,TACT,SMT,SEALED Actuator Style: Round Operating Function: Yes Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571294-3 | Internal Number: 1571294-3 | TE Connectivity | TE Store
Switch, Switch, Tact, Smt, Sealed | TE Connectivity 1571294-3 | RS Americas
Switch,tact,smt,sealed |Alcoswitch Te Connectivity 1571294-3 | Newark Electronics
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet America
TACT SW SPST-NO 0.05A 24VDC | TTI Europe
Tactile Switches SMT SEALED TACT SWITCH | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571294-3?

Additional datasheets, footprints and schematics for 1571294-3 are listed on our Part Details page. You can also find images and similar parts to 1571294-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571294-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571294-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571294-3 fall under?

The 1571294-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 1571294-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571294-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571294-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571294-3 have stock available?

Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1571294-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571294-3 often in real-time on the comparison pages.

What if I can't find stock of 1571294-3?

You can fill out our help required form which you can use to request a quote for 1571294-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay