Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Actuator Material | LCP |
---|---|
Cover Material | Stainless Steel |
Actuator Force | 160g, 5.648oz |
Actuator Color | Black |
Case Color | Black |
Bushing Style | Unthreaded |
Case Material | Nylon |
Actuator Profile | Extended |
Tactile Feel | With |
Number of Actuators | 1 |
Operating Function | Yes |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Snap Action | Without |
Ganged | With |
Tactile | Yes |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Switch Contact Plating Material | Silver |
Contact Base Material | Stainless Steel |
Contact Current Rating | 50mA |
Switch Height | .282in |
Button Width | .095in, 24.13mm |
Actuator Length | 1.4mm, .055in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | With locating boss/peg/post(s) |
Packaging Method | Tape & Reel |
Leg Style | With |
Illuminated | With |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Rectangular |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
1571262-3 Rohs Compliant: Yes |Te Connectivity 1571262-3 | Newark Electronics |
Switch Tactile OFF (ON) SPST Button Gull Wing 0.05A 12VDC 50000Cycle 1.57N SMD Bulk | Avnet America |
Switch, Switch, Tactile, Smt, W/Boss | TE Connectivity 1571262-3 | RS Americas |
Special Order: SWITCH,TACTILE,SMT,W/BOSS Actuator Style: Rectangular Operating Function: Yes Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Rectangular Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571262-3 | Internal Number: 1571262-3 | TE Connectivity | TE Store |
Tactile Switches SWITCH,TACTILE,SMT,W/BOSS | Sager |
Where can I find additional details, specifications and documents for a 1571262-3?
Additional datasheets, footprints and schematics for 1571262-3 are listed on our Part Details page. You can also find images and similar parts to 1571262-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571262-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571262-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571262-3 fall under?
The 1571262-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571262-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571262-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571262-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571262-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1571262-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571262-3 often in real-time on the comparison pages.
What if I can't find stock of 1571262-3?
You can fill out our help required form which you can use to request a quote for 1571262-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.