Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.24
|
2,357
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
2,357
in stock
|
Buy Now | |
element14
from US$1.24
|
2,357
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
TE Store
from US$2.41
|
-
|
Buy Now | |
Sager
from US$0.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 5.648oz, 160g |
---|---|
Actuator Material | LCP |
Cover Material | Stainless Steel |
Actuator Color | Black |
Case Material | Nylon |
Actuator Profile | Extended |
Case Color | White |
Bushing Style | Unthreaded |
Tactile Feel | With |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Support Bracket | Without |
Ganged | With |
Operating Function | Yes |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Contact Base Material | Stainless Steel |
Actuator Length | .055in, 1.4mm |
Button Width | 24.13mm, .095in |
Switch Height | .282in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | Without Locating Boss/Peg/Post(s) |
Packaging Method | Tape & Reel |
Illuminated | With |
Leg Style | With |
Product Type | Switch |
Actuator Style | Rectangular |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switch, 0.05A, 12Vdc, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571262-2 | Newark Electronics |
TACTILE SWITCH, 0.05A, 12VDC, SMD | element14 |
Alcoswitch Series SPST-NO 12 V 160 g PCB Surface Mount Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Rectangular Button Gull Wing 0.05A 12VDC 1.6N SMD T/R | Avnet America |
Switch, Switch, Tactile, Smt, T&R | TE Connectivity 1571262-2 | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Special Order: SWITCH,TACTILE,SMT,T&R Actuator Style: Rectangular Operating Function: Yes Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: With Rectangular Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571262-2 | Internal Number: 1571262-2 | TE Connectivity | TE Store |
Tactile Switches 0.05A 12VDC 1.57N SW Tactile Button | Sager |
Where can I find additional details, specifications and documents for a 1571262-2?
Additional datasheets, footprints and schematics for 1571262-2 are listed on our Part Details page. You can also find images and similar parts to 1571262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571262-2 fall under?
The 1571262-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571262-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571262-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1571262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571262-2 often in real-time on the comparison pages.
What if I can't find stock of 1571262-2?
You can fill out our help required form which you can use to request a quote for 1571262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.