1571260-1 PCB Connectors by TE Connectivity

02 MTE HDR SRRA LATCH W/HD TIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 2, 8
Contact Type Pin
Contact Layout Inline
Contact Shape & Form Square
Contact Mating Area Plating Material Tin-Lead
Row-to-Row Spacing 2.54mm, .1in
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
PCB Mount Retention Without
Circuit Application Signal
Packaging Method Tube
実装方法 Tube
Packaging Quantity 68
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp
Termination Post & Tail Length .145in


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571260-1?

Additional datasheets, footprints and schematics for 1571260-1 are listed on our Part Details page. You can also find images and similar parts to 1571260-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571260-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571260-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571260-1 fall under?

The 1571260-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1571260-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571260-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571260-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571260-1 have stock available?

There is no stock from authorised distributors for 1571260-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571260-1 often in real-time on the comparison pages.

What if I can't find stock of 1571260-1?

You can fill out our help required form which you can use to request a quote for 1571260-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay