1571220-1

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1571220-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1571220-1
Series Information for 1571220-1 - TE Connectivity
  • Status: Active
  • Product Code: EF33
  • Global Product Line: W81
  • GPL Description: Industrial

Description

SWITCH,TACT,12X12,SEALED

Specifications

Actuator Color:
Black
Actuator Force:
5.648oz, 160g
Case Color:
Black
Actuator Profile:
Extended
Actuator Material:
Thermoplastic
Case Material:
Thermoplastic (LCP)
Bushing Style:
Unthreaded
Cover Material:
Stainless Steel
Ganged:
With
ESD Grounding Terminal:
Without
Snap Action:
Without
Support Bracket:
Without
Tactile:
Yes
Configuration (Pole-Throw):
Single Pole - Single Throw
Operating Function:
NO
Tactile Feel:
With
Number of Actuators:
1
Switch Contact Plating Material:
Silver
Contact Base Material:
Stainless Steel
Contact Current Rating:
50mA
Button Width:
6.68mm, .263in
Actuator Length:
.8mm, .031in
Switch Height:
4.3mm, .169in
Low Profile:
With
Process Sealed:
Yes
Mounting Type:
Through Hole
Mounting Angle:
With
Comment:
Without Locating Boss/Peg/Post(s), (On) indicates momentary position.
Packaging Method:
Loose Piece
Dust Proof:
Yes
Actuator Style:
Round
Leg Style:
Kinked
Product Type:
Switch
Illuminated:
With
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard┬░C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265┬░C

Alternate Descriptions

Onlinecomponents.com
SWITCH-TACT-12X12-SEALED
Newark Electronics
SWITCH,TACT,12X12,SEALED
Avnet America
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Bulk
Avnet Europe
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Bulk

Similar Products