1571218-5 Switches by TE Connectivity

TACT,SMT,12X12,SEALED,260GR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.48
-
Buy Now

Specifications

Cover Material Stainless Steel
Actuator Profile Extended
Actuator Material Thermoplastic
Actuator Force 260g, 9.178oz
Case Color Black
Actuator Color Red
Case Material Thermoplastic (LCP)
Bushing Style Unthreaded
Operating Function Yes
Tactile Yes
Snap Action Without
Support Bracket Without
Number of Actuators 1
Tactile Feel With
ESD Grounding Terminal Without
Ganged With
Configuration (Pole-Throw) Single Pole - Single Throw
Switch Contact Plating Material Silver
Contact Base Material Stainless Steel
Contact Current Rating 50mA
Button Width .264in, 6.7mm
Switch Height 4.3mm, .169in
Actuator Length .8mm, .031in
Low Profile With
Process Sealed Yes
Mounting Angle With
Mounting Type Surface Mount
Comment With locating boss/peg/post(s), (On) indicates momentary position.
Packaging Method Loose Piece
Product Type Switch
Leg Style Standard
Actuator Style Round
Dust Proof Yes
Illuminated With
Termination Type Printed Circuit Board
Temperature Rating Standard°C

Alternative Descriptions

Switch Tactile OFF (ON) SPST Round Button Gull Wing 50mA 24VDC 1000000Cycles 2.55N Surface Mount Bulk | Avnet America
Switch, Tact, Smt,12X12,Sealed,260Gr | TE Connectivity 1571218-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571218-5?

Additional datasheets, footprints and schematics for 1571218-5 are listed on our Part Details page. You can also find images and similar parts to 1571218-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571218-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571218-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571218-5 fall under?

The 1571218-5 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.

Can I view similar or alternative parts?

You can view similar parts to 1571218-5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571218-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571218-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571218-5 have stock available?

Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1571218-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571218-5 often in real-time on the comparison pages.

What if I can't find stock of 1571218-5?

You can fill out our help required form which you can use to request a quote for 1571218-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay