Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
No stock
|
Buy Now | |
TE Store
from US$2.22
|
1,775
in stock
|
Buy Now | |
Powell Electronics
from US$1.07
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now | |
Future Electronics
from US$0.87
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
element14
from US$0.93
|
-
|
Buy Now | |
Sager
from US$0.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Force | 160g, 5.648oz |
---|---|
Actuator Color | Black |
Case Color | Black |
Cover Material | Stainless Steel |
Bushing Style | Unthreaded |
Case Material | Thermoplastic (LCP) |
Actuator Material | Thermoplastic |
Actuator Profile | Extended |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
Operating Function | Yes |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Contact Base Material | Stainless Steel |
Switch Contact Plating Material | Silver |
Contact Current Rating | 50mA |
Switch Height | .169in, 4.3mm |
Actuator Length | .031in, .8mm |
Button Width | 6.7mm, .264in |
Process Sealed | Yes |
Low Profile | With |
Mounting Angle | With |
Mounting Type | Surface Mount |
Comment | (On) indicates momentary position., Without Locating Boss/Peg/Post(s) |
Packaging Method | Tape & Reel |
Leg Style | Standard |
Product Type | Switch |
Actuator Style | Round |
Illuminated | With |
Dust Proof | Yes |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TACT,SMT,12X12,SEALED,T&R Actuator Style: Round Operating Function: Yes Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Round Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571218-3 | Internal Number: 1571218-3 | TE Connectivity | TE Store |
Tact,smt,12X12,sealed,t&r Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571218-3 | Newark Electronics |
FSM Series Top Actuated SPST 160 gF Gull Wing Surface Mount Tactile Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
Switch, Tact, Smt,12X12,Sealed, T&R | TE Connectivity 1571218-3 | RS Americas |
Tactile Switches SMT 12X12 SEALED PB TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571218-3?
Additional datasheets, footprints and schematics for 1571218-3 are listed on our Part Details page. You can also find images and similar parts to 1571218-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571218-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571218-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571218-3 fall under?
The 1571218-3 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571218-3 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571218-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571218-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571218-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1571218-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571218-3 often in real-time on the comparison pages.
What if I can't find stock of 1571218-3?
You can fill out our help required form which you can use to request a quote for 1571218-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.