1571217-1

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1571217-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1571217-1
Series Information for 1571217-1 - TE Connectivity
  • Status: Active
  • Product Code: EF29
  • Global Product Line: W04
  • GPL Description: Industrial

Description

SWITCH,TACT,SMT,12X12,SEALED

Specifications

Actuator Color:
Black
Actuator Force:
5.648oz, 160g
Case Color:
Black
Actuator Profile:
Extended
Actuator Material:
Thermoplastic
Case Material:
Thermoplastic (LCP)
Bushing Style:
Unthreaded
Cover Material:
Stainless Steel
Number of Actuators:
1
Ganged:
With
Configuration (Pole-Throw):
Single Pole - Single Throw
Tactile Feel:
With
Snap Action:
Without
Tactile:
Yes
Operating Function:
Yes
ESD Grounding Terminal:
Without
Support Bracket:
Without
Switch Contact Plating Material:
Silver
Contact Base Material:
Stainless Steel
Contact Current Rating:
50mA
Switch Height:
.287in
Button Width:
3.78mm, .149in
Actuator Length:
.106in, 2.7mm
Process Sealed:
Yes
Low Profile:
With
Mounting Angle:
With
Mounting Type:
Surface Mount
Comment:
(On) indicates momentary position., Without Locating Boss/Peg/Post(s)
Packaging Method:
Loose Piece
Leg Style:
Standard
Illuminated:
With
Actuator Style:
Square
Dust Proof:
Yes
Product Type:
Switch
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Reflow solder capable to 260°C

Alternate Descriptions

Newark Electronics
SWITCH,TACT,SMT,12X12,SEALED
Avnet America
Switch Tactile OFF (ON) Square Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk
Avnet Europe
Switch Tactile OFF (ON) Square Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk