1571142-3 PCB Connectors by TE Connectivity

05 MTE RCPT SR LATCH .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 1
Number of Positions 5
Contact Type Socket
Contact Layout Inline
Wire Size .129 – .326mm², 26 – 22AWG, .12 – .4mm²
Row-to-Row Spacing .1in, 2.54mm
Connector Length .0782in, 1.99mm
Centerline (Pitch) .099822in, 2.54mm, .1in
Housing Color Black
Housing Entry Configuration Both Ends Closed
Housing Material Polycarbonate
Panel Mount Feature Without
Mating Retention Type Latch
PCB Mount Retention Without
Mating Retention With
Strain Relief Without
For Use With Plug
実装方法 Tube
Packaging Method Tube
Packaging Quantity 44
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Crimp


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1571142-3?

Additional datasheets, footprints and schematics for 1571142-3 are listed on our Part Details page. You can also find images and similar parts to 1571142-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1571142-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571142-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1571142-3 fall under?

The 1571142-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1571142-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1571142-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1571142-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1571142-3 have stock available?

There is no stock from authorised distributors for 1571142-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1571142-3 often in real-time on the comparison pages.

What if I can't find stock of 1571142-3?

You can fill out our help required form which you can use to request a quote for 1571142-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay