Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571103-3 |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Panel Cutout Size | 1.002 x 1.086in, 21.2 x 37mm |
Indicator/Imprint Color | White |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Indicator/Imprint Legend | O l |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver |
Contact Current Rating | 16A |
Voltage Rating | 125VAC |
Process Sealed | No |
UL Listed | File No. E46765 |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Lamp | Without |
Switch Type | Power Rocker |
Actuator Type | Top |
Product Type | Switch |
LED | Without |
Actuator Style | Rocker |
Termination Type | Quick Connect |
Switch Rocker ON OFF DPST Faston Rocker 16A 250VAC >100000Cycle | Avnet America |
Rocker Switches PRDDA1-16F-BB0CW,POWER ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1571103-3?
Additional datasheets, footprints and schematics for 1571103-3 are listed on our Part Details page. You can also find images and similar parts to 1571103-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571103-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571103-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571103-3 fall under?
The 1571103-3 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571103-3 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571103-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571103-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571103-3 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1571103-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571103-3 often in real-time on the comparison pages.
What if I can't find stock of 1571103-3?
You can fill out our help required form which you can use to request a quote for 1571103-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.