Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRCDA1-20F-BB0BW |
Prices starting from US$4.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.41
|
1
in stock
|
Buy Now | |
RS Americas
from US$7.50
|
462
in stock
|
Buy Now | |
element14
from US$7.73
|
451
in stock
|
Buy Now | |
Farnell
from US$7.49
|
451
in stock
|
Buy Now | |
Newark Electronics
from US$7.13
|
251
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
TE Store
from US$11.06
|
-
|
Buy Now | |
Sager
from US$5.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Indicator/Imprint Color | White |
Panel Cutout Size | 21 x 36.5mm, .835 x 1.448in, .835 x 1.441in, .835 x 1.456in |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Indicator/Imprint Legend | O - |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 20A |
Voltage Rating | 125VAC |
Process Sealed | Yes |
VDE Tested | No |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | IP66, Non-Illuminated |
Switch Type | Rocker/Paddle Actuator |
Actuator Type | Top |
Lamp | Without |
Actuator Style | Rocker |
LED | Without |
Product Type | Switch |
Termination Type | Quick Connect |
IP66 Rectangular Black DPST Rocker On-Off 20 A@125V ac +85C -20C 36.6mm 21.2mm | TE Connectivity 1571102-2 | RS Americas |
ROCKER SWITCH, DPST, 20A, QC, PANEL | element14 |
Rocker Switch, Dpst, 20A, Qc, Panel Rohs Compliant: Yes |Te Connectivity 1571102-2 | Newark Electronics |
Switch Rocker PRCDA1-20F-BB0BW | RS |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 20A 277VAC 100000Cycles Tray | Avnet America |
Special Order: PRCDA1-20F-BB0BW,POWER ROCKER Switch Type: High Power Product Mount Type: Panel Indicator/Imprint Legend: O - Panel Cutout Size: .835 x 1.448 in .835 x 1.456 in .835 x 1.441 in Panel Cutout Size: 21 x 36.5 mm High Power Panel O - .835 x 1.448" | Rocker Switch | Part Number: 1571102-2 | Internal Number: 1571102-2 | Alias Number: PRCDA1-20F-BB0BW | TE Connectivity | TE Store |
Rocker Switches SWITCH ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1571102-2?
Additional datasheets, footprints and schematics for 1571102-2 are listed on our Part Details page. You can also find images and similar parts to 1571102-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571102-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571102-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571102-2 fall under?
The 1571102-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571102-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571102-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571102-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571102-2 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for 1571102-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571102-2 often in real-time on the comparison pages.
What if I can't find stock of 1571102-2?
You can fill out our help required form which you can use to request a quote for 1571102-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.