Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRCDD1-20F-BB0DW |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Panel Cutout Size | 21.2 x 37mm, .835 x 1.448in, 21.2 x 36.6mm, .835 x 1.441in, 21.2 x 36.8mm, .835 x 1.456in |
Operating Function | On On |
Indicator/Imprint Legend | - = |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Indicator/Imprint Color | White |
Terminal Tab Width | .25in, 6.35mm |
Contact Current Rating | 20A |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 125VAC |
Process Sealed | Yes |
VDE Tested | No |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | Non-Illuminated, IP66 |
Switch Type | Rocker/Paddle Actuator |
Actuator Type | Top |
Product Type | Switch |
Lamp | Without |
Actuator Style | Rocker |
LED | Without |
Termination Type | Quick Connect |
Switch Rocker ON None ON DPDT Quick Connect Curved Rocker 20A 277VAC 559.27VA >100000Cycle Tray | Avnet America |
Switch, Prcdd1-20F-Bb0Dw, Power Rocker | TE Connectivity 1571099-2 | RS Americas |
Rocker Switches POWER ROCKER SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571099-2?
Additional datasheets, footprints and schematics for 1571099-2 are listed on our Part Details page. You can also find images and similar parts to 1571099-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571099-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571099-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571099-2 fall under?
The 1571099-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571099-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571099-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571099-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571099-2 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1571099-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571099-2 often in real-time on the comparison pages.
What if I can't find stock of 1571099-2?
You can fill out our help required form which you can use to request a quote for 1571099-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.