Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571094-4 |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Panel Cutout Size | 13.8 x 27.6mm, .545 x 1.086in |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Indicator/Imprint Legend | None |
Operating Function | On Off On |
Terminal Tab Width | 6.35mm, .24in |
Contact Current Rating | 16A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | Yes |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Lamp | Without |
Actuator Style | Rocker |
Switch Type | Power Rocker |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Termination Type | Quick Connect |
TE Connectivity PRBSD3-16F-BB000 POWER ROCKER Rocker Swi | Distrelec |
Rocker Switches Spdt 16A Black Qc Rocker Switch |Amp Te Connectivity 1571094-4 | Newark Electronics |
Switch Rocker ON OFF ON SPDT Faston Curved Rocker 16A 250VAC 372.85VA >100000Cycle | Avnet America |
Rocker Switches PRBSD3-16F-BB000,POWER ROCKER | Sager |
ROCKER SW, SPDT, 16A, 250V, BLK | Farnell |
Where can I find additional details, specifications and documents for a 1571094-4?
Additional datasheets, footprints and schematics for 1571094-4 are listed on our Part Details page. You can also find images and similar parts to 1571094-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571094-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571094-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571094-4 fall under?
The 1571094-4 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571094-4 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571094-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571094-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571094-4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1571094-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571094-4 often in real-time on the comparison pages.
What if I can't find stock of 1571094-4?
You can fill out our help required form which you can use to request a quote for 1571094-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.