Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571076-9 |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.70
|
No stock
|
Buy Now | |
RS Americas
from US$1.35
|
1,000
in stock
|
Buy Now | |
Heilind Electronics
from US$1.22
|
679
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.22
|
226
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Beveled Frame Color | Black |
Panel Cutout Size | .514 x .754in, 13 x 19.2mm |
Operating Function | On Off |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Indicator/Imprint Legend | None |
Terminal Tab Width | .187in, 4.75mm |
Contact Current Rating | 16A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | Yes |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Product Type | Switch |
Lamp | Without |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Switch Type | Power Rocker |
Termination Type | Quick Connect |
PRASA1-16F-BB000=POWER ROCKER | TE Connectivity 1571076-9 | RS Americas |
PRASA1-16F-BB000=POWER ROCKER | Heilind Electronics |
Rocker Sw Spst On-Off Qc Pnl Pwr Rocker Switch |Amp Te Connectivity 1571076-9 | Newark Electronics |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 16A 250VAC 372.85VA >100000Cycle Tray | Avnet America |
Rocker Switches SPST ON-OFF QC PNL PWR ROCKER SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571076-9?
Additional datasheets, footprints and schematics for 1571076-9 are listed on our Part Details page. You can also find images and similar parts to 1571076-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571076-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571076-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571076-9 fall under?
The 1571076-9 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571076-9 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571076-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571076-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571076-9 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1571076-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571076-9 often in real-time on the comparison pages.
What if I can't find stock of 1571076-9?
You can fill out our help required form which you can use to request a quote for 1571076-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.