Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571010-1 |
Bushing Style | Unthreaded |
---|---|
Actuator Force | 160g, 5.648oz |
Case Color | Black |
Cover Material | Steel |
Case Material | Nylon |
Actuator Profile | Extended |
Actuator Material | PBT |
Actuator Color | Black |
ESD Grounding Terminal | Without |
Operating Function | Yes |
Ganged | With |
Tactile Feel | With |
Number of Actuators | 1 |
Tactile | Yes |
Support Bracket | Without |
Snap Action | Without |
Contact Current Rating | 50mA |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Actuator Length | .37in, 9.4mm |
Switch Height | .512in, 13mm |
Button Width | 3.5mm, .138in |
Process Sealed | No |
Low Profile | With |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Radial Tape |
Illuminated | With |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Leg Style | Straight |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
TE Connectivity FSM14JRT SWITCH TACTILE RADIAL Keypad Sw | Distrelec |
Switch Tactile Round Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Radial Tape | Avnet America |
Tactile Switches FSM14JRT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Illumination | Non Illuminated |
SVHC | No SVHC (27-Jun-2018) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 24V |
Operating Force | 160gf |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a 1571010-1?
Additional datasheets, footprints and schematics for 1571010-1 are listed on our Part Details page. You can also find images and similar parts to 1571010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571010-1 fall under?
The 1571010-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571010-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571010-1 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Future Electronics, Avnet America and Sager have stock available or on a lead time for 1571010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571010-1 often in real-time on the comparison pages.
What if I can't find stock of 1571010-1?
You can fill out our help required form which you can use to request a quote for 1571010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.