Status: | Unknown |
---|---|
Series: | 157 Series |
RoHS: | Compliant |
Prices starting from US$15.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.96
|
No stock
|
Buy Now |
Contact Configuration | 3PDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 15A |
Product Range | 157 Series |
Relay Mounting | Socket |
Coil Type | AC |
Contact Voltage VAC | 277VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 28VDC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 157-33Q300?
Additional datasheets, footprints and schematics for 157-33Q300 are listed on our Part Details page. You can also find images and similar parts to 157-33Q300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157-33Q300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157-33Q300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157-33Q300 fall under?
The 157-33Q300 is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 157-33Q300 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157-33Q300 you can contact the distributor directly for product support, shipping queries etc.
Is the 157-33Q300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 157-33Q300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 157-33Q300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157-33Q300 often in real-time on the comparison pages.
What if I can't find stock of 157-33Q300?
You can fill out our help required form which you can use to request a quote for 157-33Q300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.