Status: | Unknown |
---|---|
Series: | 157 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | 157 Series |
Potentiometer Mounting | Servo |
No. of Gangs | 1 |
Conductive Plastic Potentiometer, 10Kohm, 20% | Newark Electronics |
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20% | element14 |
Potentiometer Conductive Plastic Servo Mounting 1 Turn 10 kOhms 1W 157 Series | Spectrol / Sfernice / Vishay 157-21103 | RS Americas |
Potentiometer, Conductive Plastic | RS |
Where can I find additional details, specifications and documents for a 157-21103?
Additional datasheets, footprints and schematics for 157-21103 are listed on our Part Details page. You can also find images and similar parts to 157-21103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157-21103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157-21103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157-21103 fall under?
The 157-21103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 157-21103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157-21103 you can contact the distributor directly for product support, shipping queries etc.
Is the 157-21103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157-21103 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for 157-21103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157-21103 often in real-time on the comparison pages.
What if I can't find stock of 157-21103?
You can fill out our help required form which you can use to request a quote for 157-21103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.