Status: | Unknown |
---|---|
Series: | 157 Series |
RoHS: | Compliant |
Track Resistance | 50kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | 157 Series |
Potentiometer Mounting | Bushing Mount |
Shaft Diameter | 6.34mm |
RoHS Compliant | Yes |
Potentiomter Conductive Plastic Bushing Mount Rotary 50 kOhm 157 Series | Spectrol / Sfernice / Vishay 157-11503 | RS Americas |
Rotary Potentiometer, 50Kohm, 20% | Newark Electronics |
Where can I find additional details, specifications and documents for a 157-11503?
Additional datasheets, footprints and schematics for 157-11503 are listed on our Part Details page. You can also find images and similar parts to 157-11503 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157-11503 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157-11503 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157-11503 fall under?
The 157-11503 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 157-11503 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157-11503 you can contact the distributor directly for product support, shipping queries etc.
Is the 157-11503 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 157-11503 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for 157-11503.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157-11503 often in real-time on the comparison pages.
What if I can't find stock of 157-11503?
You can fill out our help required form which you can use to request a quote for 157-11503 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.