156CKR050M Capacitors by Illinois Capacitor

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 50V, 20%, RADIAL

Status: Unknown
Series: CKR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Capacitance 15µF
Voltage Rating 50V
Product Range CKR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 15Uf, 50V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 156CKR050M?

Additional datasheets, footprints and schematics for 156CKR050M are listed on our Part Details page. You can also find images and similar parts to 156CKR050M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 156CKR050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156CKR050M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 156CKR050M fall under?

The 156CKR050M is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 156CKR050M when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 156CKR050M you can contact the distributor directly for product support, shipping queries etc.

Is the 156CKR050M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 156CKR050M have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 156CKR050M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 156CKR050M often in real-time on the comparison pages.

What if I can't find stock of 156CKR050M?

You can fill out our help required form which you can use to request a quote for 156CKR050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay