Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | None |
---|---|
Cable Exit Angle | 180° |
Equalized | No |
Number of Power Positions | 0 |
Number of Positions | 15 to 4 |
LVDC Grid Interconnect | No |
Configuration | Double-Ended |
Keyed | No |
Number of Ports | 1 |
Wire Size | .823mm², 18AWG |
Overall Outside Cable Diameter | 2.1mm, .082in |
Housing Material | Nylon 66 |
Housing Color | White |
IEEE 1394 | No |
Flammability Rating | UL 1007 |
CLOUDSPLITTER | No |
Cable Assembly Length | .15m, .49ft |
Packaging Method | Carton |
Sealed | No |
Shielded | No |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Power Connector |
Cable Assembly Type | Serial ATA (SATA) |
Product Type | Cable Assembly |
Connector Type (End A) | SATA Connector |
Product Designation | Patch Cord |
Strain Relief | Without |
Operating Temperature Range | 176°F |
Cable Assembly SATA 0.15m 18AWG 15 POS SATA to 4 POS Power PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 1566279-1?
Additional datasheets, footprints and schematics for 1566279-1 are listed on our Part Details page. You can also find images and similar parts to 1566279-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1566279-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1566279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1566279-1 fall under?
The 1566279-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1566279-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1566279-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1566279-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1566279-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1566279-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1566279-1 often in real-time on the comparison pages.
What if I can't find stock of 1566279-1?
You can fill out our help required form which you can use to request a quote for 1566279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.