Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
5,952
in stock
|
Buy Now | |
element14
from US$1.84
|
5,952
in stock
|
Buy Now | |
Farnell
from US$1.51
|
5,952
in stock
|
Buy Now | |
TE Store
from US$2.54
|
3,235
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now |
Preloaded | Yes |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Tail Plating Material | Tin |
端子のタイプ | Socket |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Gold Over Nickel |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Tail Plating Thickness | 39.37 – 118µin, 1 – 3µm |
Contact Layout | Inline |
Height | .303in, 7.7mm |
幅 | 12.6mm |
Length | 13.8mm, .543in |
Width | .496in |
Operating Voltage | 32VDC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .079in |
Circuit Identification Feature | Without |
UL-Brandschutzklasse | UL 94V-0 |
Mounting Angle | Right Angle |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Contact Retention | Without |
Panel Mount | No |
Mating Retention | With |
PCB Mount Retention | Without |
Halogen Free | Yes |
For Use With | Plug Assembly |
Assembly Integration Feature | Without |
Packaging Method | Tape |
Packaging Quantity | 250 |
Header Type | Shrouded |
Sealable | No |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shielded | No |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 167°F, -30 – 75°C |
Conn, R/A Rcpt, 3Pos, 1Row, 2Mm Rohs Compliant: Yes |Te Connectivity 1565994-3 | Newark Electronics |
CONN, R/A RCPT, 3POS, 1ROW, 2MM | element14 |
RITS HDR ASSY R/A SMT TYPE 3P WITH BOSS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1565994-3 | Internal Number: 1565994-3 | TE Connectivity | TE Store |
RITS header assembly right angle 3 pole | RS |
RITS HDR ASSY R/A SMT TYPE 3P | Future Electronics |
Conn Wire to Board HDR 3 POS 2mm Solder RA SMD Embossed T/R | Avnet America |
RITS HDR ASSY R/A SMT TYPE 3P | TE Connectivity 1565994-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1565994-3?
Additional datasheets, footprints and schematics for 1565994-3 are listed on our Part Details page. You can also find images and similar parts to 1565994-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565994-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565994-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565994-3 fall under?
The 1565994-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1565994-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565994-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565994-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565994-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 1565994-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565994-3 often in real-time on the comparison pages.
What if I can't find stock of 1565994-3?
You can fill out our help required form which you can use to request a quote for 1565994-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.