Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | .039in, 1mm |
---|---|
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Tab |
Wire Size | .34 – .56mm² |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1565963-2?
Additional datasheets, footprints and schematics for 1565963-2 are listed on our Part Details page. You can also find images and similar parts to 1565963-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565963-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565963-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565963-2 fall under?
The 1565963-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1565963-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565963-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565963-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565963-2 have stock available?
Authorised distributors including Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 1565963-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565963-2 often in real-time on the comparison pages.
What if I can't find stock of 1565963-2?
You can fill out our help required form which you can use to request a quote for 1565963-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.