Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
1,006
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.04
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
1,006
in stock
|
Buy Now | |
element14
from US$1.25
|
1,006
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
TE Store
from US$0.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | .64mm, .025in |
Width | 14.2mm, .559in |
Length | 1.335in, 33.9mm |
Height | 14.7mm, .579in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 200 |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 4.2mm, .165in |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 025 G 8POS CAP ASSY W TO W | Rapid Electronics |
TE Connectivity Conn Housing RCP 8 POS 2.4mm Crimp ST Cable Mount Natural Bag Automotive | Distrelec |
CONN HOUSING, RCPT, 8POS, 2.2MM | Farnell |
Rcpt Housing, 8Pos, Pbt, Natural | Newark Electronics |
RCPT HOUSING, 8POS, PBT, NATURAL | element14 |
8 Rectangular Connectors Housings Receptacle Natural 0.087 (2.20mm)" | Future Electronics |
Conn Housing RCP 8 POS 2.4mm Crimp ST Cable Mount Bag | Avnet America |
025 G 8POS CAP ASSY W TO W Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1565804-2 | Internal Number: 1565804-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1565804-2?
Additional datasheets, footprints and schematics for 1565804-2 are listed on our Part Details page. You can also find images and similar parts to 1565804-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565804-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565804-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565804-2 fall under?
The 1565804-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1565804-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565804-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565804-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565804-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1565804-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565804-2 often in real-time on the comparison pages.
What if I can't find stock of 1565804-2?
You can fill out our help required form which you can use to request a quote for 1565804-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.