Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1565529?
Additional datasheets, footprints and schematics for 1565529 are listed on our Part Details page. You can also find images and similar parts to 1565529 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565529 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565529 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565529 fall under?
The 1565529 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1565529 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565529 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565529 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565529 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1565529.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565529 often in real-time on the comparison pages.
What if I can't find stock of 1565529?
You can fill out our help required form which you can use to request a quote for 1565529 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.