Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
626
in stock
|
Buy Now | |
element14
from US$2.98
|
551
in stock
|
Buy Now | |
Farnell
from US$1.72
|
551
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.66
|
-
|
Buy Now | |
TTI Europe
from US$1.66
|
-
|
Buy Now | |
TE Store
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Signal Positions | 16 |
Number of Positions | 16 |
Number of Sections | 1 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Tab Thickness | .64mm, .025in |
Tab Width | .64mm, .025in |
Width | 23mm, .906in |
PCB Thickness (Recommended) | .063in |
Length | 15.3mm, .602in |
Profile Height from PCB | 23.4mm, .921in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Locking Interface | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mounting Orientation | Vertical/180° |
Mounting Holes | With |
Circuit Application | Signal |
Packaging Quantity | 19 |
Packaging Type | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Conn, Str Hdr, 16Pos, Solder | Newark Electronics |
AUTOMOTIVE CONN, STR HDR, 16POS, SOLDER | element14 |
0.25 Housing,cap,receptacle,16way | RS |
16 Positions Header Connector 0.087 (2.20mm) Through Hole Tin" | Future Electronics |
Conn Wire to Board RCP 16 POS 2.2mm Solder ST Thru-Hole Box | Avnet America |
MULTILOCK 025 Series,16Way Through Hole SocketWire to Board Conn, w/ Solder Term | TE Connectivity 1565476-1 | RS Americas |
025 16POS CAP ASSY V TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 16 | Signal Header | Part Number: 1565476-1 | Internal Number: 1565476-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1565476-1?
Additional datasheets, footprints and schematics for 1565476-1 are listed on our Part Details page. You can also find images and similar parts to 1565476-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565476-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565476-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565476-1 fall under?
The 1565476-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1565476-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565476-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565476-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565476-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1565476-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565476-1 often in real-time on the comparison pages.
What if I can't find stock of 1565476-1?
You can fill out our help required form which you can use to request a quote for 1565476-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.