Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .025in, .64mm |
Terminal & Splice Type | Receptacle |
Crimp Type | IDC |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size Search | .3mm², 21AWG, .5mm², .4mm², .35mm², 20AWG, 22AWG |
Wire Insulation Diameter | .043 – .055in, 1.1 – 1.4mm |
Wire Size | .3 – .5mm², 22 – 20AWG |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1565403-1?
Additional datasheets, footprints and schematics for 1565403-1 are listed on our Part Details page. You can also find images and similar parts to 1565403-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565403-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565403-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565403-1 fall under?
The 1565403-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1565403-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565403-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565403-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565403-1 have stock available?
There is no stock from authorised distributors for 1565403-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565403-1 often in real-time on the comparison pages.
What if I can't find stock of 1565403-1?
You can fill out our help required form which you can use to request a quote for 1565403-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.