Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
137
in stock
|
Buy Now | |
TE Store
from US$1.05
|
999
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
143
in stock
|
Buy Now | |
element14
from US$2.12
|
62
in stock
|
Buy Now | |
Farnell
from US$2.07
|
62
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.30
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Boersig
from US$1.57
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 28 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 33mm, 1.299in |
Length | 21mm, .827in |
Height | 15.8mm, .622in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 4.2mm, .165in |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
025 28POS PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Board Wire-to-Device Wire-to-Wire Number of Positions: 28 Housing for Female Terminals .64 mm .025" Wire-to-Board | Th/.025 Connector System & Housing | Part Number: 1565380-1 | Internal Number: 1565380-1 | TE Connectivity | TE Store |
Plug Housing, 28Pos, Pbt, Natural | Newark Electronics |
Plug Housing, 28 way, Rec, 025 | RS |
PLUG HOUSING, 28POS, PBT, NATURAL | element14 |
Conn Housing PL 28 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
MULTILOCK 025 Series 2.2mm Pitch 28 Way 2 Row Male Straight PCB Housing | TE Connectivity 1565380-1 | RS Americas |
TH/.025 Housing for Female Terminals, .64 mm width, 28 positions, 2.2 mm pitch, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | 025 Series |
RoHS: | Unknown |
Product Range | 025 Series |
---|---|
Gender | Plug |
No. of Positions | 28Ways |
Pitch Spacing | 2.2mm |
For Use With | AMP 025 Series 1123343-1 Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1565380-1?
Additional datasheets, footprints and schematics for 1565380-1 are listed on our Part Details page. You can also find images and similar parts to 1565380-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565380-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565380-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565380-1 fall under?
The 1565380-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1565380-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565380-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565380-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565380-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 1565380-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565380-1 often in real-time on the comparison pages.
What if I can't find stock of 1565380-1?
You can fill out our help required form which you can use to request a quote for 1565380-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.