1565357-9 Part Information

Details for 1565357-9 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

PCB Mount Orientation Vertical
Number of Positions 20
Board-to-Board Configuration Mezzanine
Stackable Yes
Number of Rows 2
Contact Mating Area Plating Material Thickness .05µm, 2µin
Contact Type Socket
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Thickness .05 – .127µm, 2 – 5µin
Contact Layout Inline
PCB Contact Termination Area Plating Material Gold
Stack Height .157in, .177in, 4mm, 4.5mm, 5.5mm, 6mm, .236in, .217in
Dielectric Withstanding Voltage (Max) 500VAC
Insulation Resistance 2MΩ
Operating Voltage 250VAC
Centerline (Pitch) .5mm, .0197in
Housing Color Black
Housing Material High heat-resisted resin
UL Flammability Rating UL 94V-0
Mating Alignment Type None
PCB Mount Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Mating Alignment Without
Circuit Application Signal
実装方法 Tape & Reel
Packaging Quantity 1000
Packaging Method Tape & Reel
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -30 – 105°C, -22 – 221°F
High Temperature Compatible Yes
RoHS Compliant ELV Compliant Reflow solder capable to 245°C
Status: Active
Product Code: 7851
Global Product Line: 403
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • ON TAPING(EMBOSS) 0.5MM PITCH B-TO-B CON | Newark Electronics
  • Conn Fine Pitch Connector RCP 20 POS 0.5mm Solder ST SMD T/R | Avnet America
  • Conn Fine Pitch Connector RCP 20 POS 0.5mm Solder ST SMD T/R | Avnet Europe
  • ON TAPING(EMBOSS) 0.5MM PITCH B-TO-B CON PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): .5 mm PCB Mount Receptacle Vertical Board-to-Board 20 | Board-To-Board Header & Receptacle | Part Number: 1565357-9 | Internal Number: 1565357-9 | .5 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1565357-9?

Additional datasheets, footprints and schematics for 1565357-9 are listed in our Part Details tab. You can also find the 1565357-9 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1565357-9 in the Pricing & Inventory tab next to part details. You can view 1565357-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1565357-9 fall under?

The 1565357-9 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1565357-9 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1565357-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1565357-9 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1565357-9 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1565357-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1565357-9 often in real-time on the comparison pages.

What if I can't find stock of 1565357-9?

You can fill out our help required form which you can use to request a quote for 1565357-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1565357-9

Loading...
Loading Results for 1565357-9