Prices starting from US$0.0370
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.06 |
No stock
|
Buy Now | |
Newark Electronics | US$0.09 |
116,126
|
Buy Now | |
Rapid Electronics | US$0.0386 |
116,126
|
Buy Now | |
Chip One Stop | US$0.0497 |
116,126
|
Buy Now | |
Distrelec | US$0.05 |
116,126
|
Buy Now | |
TE Store | US$0.07 |
57,520
|
Buy Now | |
Avnet America | US$0.0478 |
-
|
Buy Now | |
RS Americas | US$0.0370 |
-
|
Buy Now | |
element14 | US$0.10 |
-
|
Buy Now | |
Boersig | US$0.0404 |
-
|
Buy Now |
Color | Natural |
---|---|
Material | Nylon 6/6 GF20 |
Number of Positions | 2 |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug/Cap Housing |
Comment | Use with Grace Inertia Connector 3.5 |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 2500 |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings Grace Inertia Con 3.5 2P |Amp Te Connectivity 1565089-1 | Newark Electronics |
Headers&Wire Housings GRACE INERTIA CON 3.5 2P | Rapid Electronics |
TE Connectivity - AMP GRACE INERTIA CONNECTOR 3.5 2P | Distrelec |
DOUBLE LOCK PLATE, CONNECTOR | Farnell |
GRACE INERTIA CONNECTOR 3.5 2P Connector Hardware Accessory Type: Double Lock Plate Primary Product Color: Natural Primary Product Material: Nylon 6/6 GF20 Number of Positions: 2 Operating Temperature (Max): 221 °F Double Lock Plate Natural Nylon 6/6 GF20 | Connector Hardware | Part Number: 1565089-1 | Internal Number: 1565089-1 | TE Connectivity | TE Store |
Connector Accessories 2 POS Double Lock Plate Straight Nylon 66 Natural | Avnet America |
2 Way Lock Plate For Use With High Density Wire-to-Wire Connector | TE Connectivity 1565089-1 | RS Americas |
DOUBLE LOCK PLATE, 2POS, NYLON, NATURAL | element14 |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Accessory Type | Double Lock Plate |
---|---|
For Use With | AMP 2 Position Grace Inertia Connectors |
Product Range | Grace Inertia Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1565089-1?
Additional datasheets, footprints and schematics for 1565089-1 are listed on our Part Details page. You can also find images and similar parts to 1565089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565089-1 fall under?
The 1565089-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1565089-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565089-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1565089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565089-1 often in real-time on the comparison pages.
What if I can't find stock of 1565089-1?
You can fill out our help required form which you can use to request a quote for 1565089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.