Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
5,828
in stock
|
Buy Now | |
TE Store
from US$0.28
|
12,949
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
5,828
in stock
|
Buy Now | |
element14
from US$0.60
|
5,828
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Gray |
Number of Positions | 8, 12, 10 |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Quantity | 1600 |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
SLIDE,TAB HSG GROUP D Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PBT GF Primary Product Color: Gray Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F Mounting Clip PBT GF | Heavy Duty Sealed Connector Series Fixing Slide | Part Number: 1564562-5 | Internal Number: 1564562-5 | Gray | TE Connectivity | TE Store |
Fixing Slide, Pbt Gf, Grey, 1.5Mm Rohs Compliant: Yes |Te Connectivity 1564562-5 | Newark Electronics |
FIXING SLIDE, PBT GF, GREY, 1.5MM | element14 |
Heavy Duty Sealed Connector SLIDE,TAB HSG GROUP D | Avnet America |
Where can I find additional details, specifications and documents for a 1564562-5?
Additional datasheets, footprints and schematics for 1564562-5 are listed on our Part Details page. You can also find images and similar parts to 1564562-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1564562-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1564562-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1564562-5 fall under?
The 1564562-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1564562-5 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1564562-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1564562-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1564562-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1564562-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1564562-5 often in real-time on the comparison pages.
What if I can't find stock of 1564562-5?
You can fill out our help required form which you can use to request a quote for 1564562-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.