Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,050
in stock
|
Buy Now | |
element14
from US$0.29
|
2,050
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
757
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
757
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Red |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Terminal Position Assurance, Pbt Gf, Red | Newark Electronics |
TERMINAL POSITION ASSURANCE, PBT GF, RED | element14 |
Automotive Connectors 2. LOCK 10 POS MALE | Rapid Electronics |
TE Connectivity - AMP 2. LOCK10 P MALE HOUSING | Distrelec |
Connector Accessories Secondary Lock For 10POS Tab Housing | Avnet America |
Where can I find additional details, specifications and documents for a 1563126-1?
Additional datasheets, footprints and schematics for 1563126-1 are listed on our Part Details page. You can also find images and similar parts to 1563126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1563126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1563126-1 fall under?
The 1563126-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1563126-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1563126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1563126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1563126-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 1563126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1563126-1 often in real-time on the comparison pages.
What if I can't find stock of 1563126-1?
You can fill out our help required form which you can use to request a quote for 1563126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.