1563 BL005 Cable by Alpha Wire

WIRE BLU 20AWG 1/20AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$20.12


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$20.12
10
Buy Now
Logo for Newark Electronics Newark Electronics US$44.59
-
Buy Now
Logo for RS Americas RS Americas US$54.12
-
Buy Now
Logo for element14 element14 US$40.38
-
Buy Now
Logo for Farnell Farnell US$24.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Colour Blue
Wire Gauge 20AWG
Conductor Area CSA 0.519mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size Solid
Voltage Rating 1kV
Conductor Material Tinned Copper
External Diameter 1.676mm
Approval Specification MIL-W-76 B Type MW
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 1 / 20AWG
Outer Diameter 1.68mm
Wire Size 20AWG

Alternative Descriptions

Wire 20 AWG PVC MIL-W-76 B Blue 30m | RS
Wire | Transfer Multisort Elektronik
Hook Up Wire, 100Ft, 20Awg, Copper, Blue | Newark Electronics
Hook-Up Wire, TC, 20 AWG, Solid, Blue PVC insulated, -40 to +80C, 1000V | Alpha Wire 1563 BL005 | RS Americas
WIRE, BLU, 20AWG, 1/20AWG, 30.5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1563 BL005?

Additional datasheets, footprints and schematics for 1563 BL005 are listed on our Part Details page. You can also find images and similar parts to 1563 BL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1563 BL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1563 BL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1563 BL005 fall under?

The 1563 BL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 1563 BL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1563 BL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 1563 BL005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1563 BL005 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1563 BL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1563 BL005 often in real-time on the comparison pages.

What if I can't find stock of 1563 BL005?

You can fill out our help required form which you can use to request a quote for 1563 BL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay