Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.65
|
39
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.12
|
20
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$14.68
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.7mm |
Terminal Plating | Tin |
Overall Length | 7.69mm |
Length - Below Flange | 3.73mm |
Product Range | - |
TERMINAL | Heilind Electronics |
Terminal, Turret, 1.7Mm, Non-Insul | Newark Electronics |
TERMINAL, TURRET, 1.7MM, NON-INSUL | element14 |
Terminal | Carlton-Bates |
Circuit Board Hardware - PCB SOLDER TURRET TERM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire: control cable | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 1562-4?
Additional datasheets, footprints and schematics for 1562-4 are listed on our Part Details page. You can also find images and similar parts to 1562-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1562-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1562-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1562-4 fall under?
The 1562-4 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 1562-4 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1562-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1562-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1562-4 have stock available?
Authorised distributors including RS, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1562-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1562-4 often in real-time on the comparison pages.
What if I can't find stock of 1562-4?
You can fill out our help required form which you can use to request a quote for 1562-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.