Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
156151-000,
1191128-2 |
Material Code | 4 |
---|---|
材質システム コード | 10 |
Adhesive Pre-Coat | Yes |
Material | Polyolefin Flexible Modified |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 12.7 – 26.9mm, .5 – 1.06in |
Inside Diameter Range (Leg 2) | .14 – .26in, 3.6 – 6.6mm |
Inside Diameter Range (Body) | .5 – 1.06in, 12.7 – 26.9mm |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 342A |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Y Shape |
Size Code | 024 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Transition Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION 301A511-71-0 | Sager |
Where can I find additional details, specifications and documents for a 156151-000?
Additional datasheets, footprints and schematics for 156151-000 are listed on our Part Details page. You can also find images and similar parts to 156151-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156151-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156151-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156151-000 fall under?
The 156151-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 156151-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156151-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 156151-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156151-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 156151-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156151-000 often in real-time on the comparison pages.
What if I can't find stock of 156151-000?
You can fill out our help required form which you can use to request a quote for 156151-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.