156120VS75300 LED Products by Wurth Electronics

LED 1206 B GREEN 30MCD 573NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.12
9,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
2,383
in stock
Buy Now
Logo for element14
element14
from US$0.17
2,383
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.16
2,383
in stock
Buy Now

Specifications

LED Colour Green
LED Mounting SMD
LED Case Size 1206 (3216 Metric)
Forward Current If 25mA
Forward Voltage 2V
Wavelength Typ 573nm
Luminous Intensity 30mcd
Viewing Angle 140°
Lens Shape Round with Flat Top
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

LED,Wurth Elektronik,156120VS75300 | RS
Led, Green, 573 Nm, 2 V, 25 Ma, 30 Mcd Rohs Compliant: Yes |Wurth Elektronik 156120VS75300 | Newark Electronics
LED, 1206, B GREEN, 30MCD, 573NM | element14
LED, 1206, B GREEN, 30MCD, 573NM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 156120VS75300?

Additional datasheets, footprints and schematics for 156120VS75300 are listed on our Part Details page. You can also find images and similar parts to 156120VS75300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 156120VS75300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156120VS75300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 156120VS75300 fall under?

The 156120VS75300 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 156120VS75300 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 156120VS75300 you can contact the distributor directly for product support, shipping queries etc.

Is the 156120VS75300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 156120VS75300 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 156120VS75300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 156120VS75300 often in real-time on the comparison pages.

What if I can't find stock of 156120VS75300?

You can fill out our help required form which you can use to request a quote for 156120VS75300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay