Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 1206 (3216 Metric) |
Forward Current If | 25mA |
Forward Voltage | 2V |
Wavelength Typ | 624nm |
Luminous Intensity | 60mcd |
Viewing Angle | 140° |
Lens Shape | Round with Flat Top |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED, 1206, RED, 60MCD, 624NM | element14 |
LED,Wurth Elektronik,156120RS75300 | RS |
Where can I find additional details, specifications and documents for a 156120RS75300?
Additional datasheets, footprints and schematics for 156120RS75300 are listed on our Part Details page. You can also find images and similar parts to 156120RS75300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156120RS75300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156120RS75300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156120RS75300 fall under?
The 156120RS75300 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 156120RS75300 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156120RS75300 you can contact the distributor directly for product support, shipping queries etc.
Is the 156120RS75300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156120RS75300 have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for 156120RS75300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156120RS75300 often in real-time on the comparison pages.
What if I can't find stock of 156120RS75300?
You can fill out our help required form which you can use to request a quote for 156120RS75300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.