155H175WE Prototyping Tools & Breadboards by Vector Electronics & Technology

PCB, Punchboard, No Clad, Pattern-H

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.28

Distributor Stock
Logo for Newark
Newark
from US$44.28
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$54.73
-
Buy Now

Specifications

Board Type PCB, Punchboard, No Clad
Board Material Epoxy Glass Composite
Hole Diameter 1.57mm
External Height 457.2mm
External Width 406.4mm
Board Thickness 1.57mm
PCB Type Breadboard
RoHS Compliant Yes

Alternative Descriptions

Pcb, Punchboard, No Clad, Pattern-H | Newark Electronics
V BOARD,16.0"X 18.0",0.062"HOLES, FR-4 | Vector Electronics & Technology 155H175WE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 155H175WE?

Additional datasheets, footprints and schematics for 155H175WE are listed on our Part Details page. You can also find images and similar parts to 155H175WE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 155H175WE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155H175WE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 155H175WE fall under?

The 155H175WE is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.

Can I view similar or alternative parts?

You can view similar parts to 155H175WE when available in the Prototyping Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 155H175WE you can contact the distributor directly for product support, shipping queries etc.

Is the 155H175WE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 155H175WE have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 155H175WE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 155H175WE often in real-time on the comparison pages.

What if I can't find stock of 155H175WE?

You can fill out our help required form which you can use to request a quote for 155H175WE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay