Status: | Unknown |
---|---|
Series: | DCN Series |
RoHS: | Compliant |
Capacitance | 1.5F |
---|---|
Voltage Rating | 5.5V |
Capacitor Terminals | Radial Leaded |
Product Range | DCN Series |
Capacitance Tolerance | ± 20% |
Lead Spacing | 12.3mm |
Lifetime @ Temperature | 1000 hours @ 60°C |
RoHS Compliant | Yes |
Capacitor, 1.5F, 5.5V, 0.2Ohm, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a 155DCN5R5M?
Additional datasheets, footprints and schematics for 155DCN5R5M are listed on our Part Details page. You can also find images and similar parts to 155DCN5R5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155DCN5R5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155DCN5R5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155DCN5R5M fall under?
The 155DCN5R5M is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 155DCN5R5M when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155DCN5R5M you can contact the distributor directly for product support, shipping queries etc.
Is the 155DCN5R5M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 155DCN5R5M have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for 155DCN5R5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155DCN5R5M often in real-time on the comparison pages.
What if I can't find stock of 155DCN5R5M?
You can fill out our help required form which you can use to request a quote for 155DCN5R5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.