1558677-5 Relays by TE Connectivity

T9GS2L24-18

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.92

Distributor Stock
Logo for RS Americas
RS Americas
from US$2.28
420
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.92
-
Buy Now

Specifications

Product Weight 23g, .812oz
Contact Current Class 20 – 30A, 10 – 20A
Terminal Type Quick Connect, PCB-THT
Contact Current Rating (Max) 20A
Contact Material AgSnO
Contact Arrangement 1 Form B (NC)
Contact Number of Poles 1
Product Length 32mm
Product Height 27mm
Product Width 25mm, .984in
Height Class (Mechanical) 25 – 30mm
Width Class (Mechanical) 20 – 25mm
Dimensions (L x W x H) (Approximate) 32 x 25 x 27mm, 1.260 x .984 x 1.063in
Length Class (Mechanical) 30 – 35mm
Contact Switching Load (Min) 1A @ 12V
Coil Voltage Rating 18VDC
Coil Power Rating Class 800 – 1000mW
Insulation Initial Dielectric Between Open Contacts 4000Vrms
Contact Voltage Rating 250VAC
Coil Resistance 360Ω
Coil Power Rating DC 900mW
Contact Switching Voltage (Max) 480VAC
Coil Special Features UL Coil Insulation Class F
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms
Relay Mounting Type Printed Circuit Board
Packaging Method Carton & Tube
実装方法 Carton & Tube
Power Relay Type Standard
Relay Termination Type .25 x .032 Quick Connect Terminals, Printed Circuit Terminals
Environmental Ambient Temperature (Max) 176°F, 221°F, 85°C, 105°C
Environmental Category of Protection RTIII
Operating Temperature Range -40 – 105°C

Alternative Descriptions

Power Relay 18VDC Control 360Ohm SPST-NC 20A/250VAC QC Tabs/THT T9G Series | TE Connectivity 1558677-5 | RS Americas
Power Relay SPST-NC 18VDC 20A Non Latching PC Pin/Quick Connect | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1558677-5?

Additional datasheets, footprints and schematics for 1558677-5 are listed on our Part Details page. You can also find images and similar parts to 1558677-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1558677-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558677-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1558677-5 fall under?

The 1558677-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1558677-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1558677-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1558677-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1558677-5 have stock available?

Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 1558677-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1558677-5 often in real-time on the comparison pages.

What if I can't find stock of 1558677-5?

You can fill out our help required form which you can use to request a quote for 1558677-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay