Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.14
|
75,825
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
75,825
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
75,825
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
75,825
in stock
|
Buy Now | |
Farnell
from US$3.88
|
60,680
in stock
|
Buy Now | |
TTI Europe
from US$1.98
|
2,100
in stock
|
Buy Now | |
element14
from US$2.73
|
796
in stock
|
Buy Now | |
RS Americas
from US$3.06
|
416
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
Sager
from US$2.52
|
-
|
Buy Now |
Product Weight | 23g, .812oz |
---|---|
Contact Current Class | 20 – 30A |
Terminal Type | Quick Connect, PCB-THT |
Contact Material | AgSnO |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 1 Form A (NO) |
Product Width | .984in, 25mm |
Product Length | 32mm |
Dimensions (L x W x H) (Approximate) | 1.260 x .984 x 1.063in, 32 x 25 x 27mm |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 27mm |
Length Class (Mechanical) | 30 – 35mm |
Width Class (Mechanical) | 20 – 25mm |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Coil Resistance | 640Ω |
Coil Power Rating Class | 800 – 1000mW |
Coil Voltage Rating | 24VDC |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Coil Power Rating DC | 900mW |
Contact Switching Load (Min) | 1A @ 12V |
Contact Switching Voltage (Max) | 480VAC |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals, .25 x .032 Quick Connect Terminals |
Environmental Ambient Temperature (Max) | 85°C, 176°F, 221°F, 105°C |
Operating Temperature Range | -40 – 105°C |
Environmental Category of Protection | RTIII |
Industrial Relays T9Gs1L24-24 Relay T9G |Amp Te Connectivity 1558676-7 | Newark Electronics |
Industrial Relays T9GS1L24-24 RELAY T9G | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, T9G, 1NO, DC, 24V | Distrelec |
POWER RELAY, SPST-NO, 30A, 250VAC, PANEL | Farnell |
POWER RELAY SPST 30A 24VDC | TTI Europe |
Power Relay 24VDC Control 640Ohm SPST-NO 30A/250VAC QC Tabs/THT T9G Series | TE Connectivity 1558676-7 | RS Americas |
T9G Series SPST 1 Form A 30 A 24 V Non Latching PC Pin Through Hole Power Relay | Future Electronics |
Power Relay General Purpose 1 form A (1 NO) 24VDC PC Pins Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1558676-7?
Additional datasheets, footprints and schematics for 1558676-7 are listed on our Part Details page. You can also find images and similar parts to 1558676-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558676-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558676-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558676-7 fall under?
The 1558676-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558676-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558676-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558676-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558676-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1558676-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558676-7 often in real-time on the comparison pages.
What if I can't find stock of 1558676-7?
You can fill out our help required form which you can use to request a quote for 1558676-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.