Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.39
|
1,163
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
1,163
in stock
|
Buy Now | |
Chip One Stop
from US$2.78
|
1,163
in stock
|
Buy Now | |
Farnell
from US$5.20
|
960
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
42
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
element14
from US$3.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .812oz, 23g |
---|---|
Contact Current Class | 10 – 20A, 20 – 30A |
Contact Current Rating (Max) | 20A |
Terminal Type | PCB-THT, Quick Connect |
Contact Number of Poles | 1 |
Contact Material | AgSnO |
Contact Arrangement | 1 Form C (CO) |
Product Length | 32mm |
Product Height | 27mm |
Width Class (Mechanical) | 20 – 25mm |
Dimensions (L x W x H) (Approximate) | 1.260 x .984 x 1.063in, 32 x 25 x 27mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .984in, 25mm |
Length Class (Mechanical) | 30 – 35mm |
Coil Power Rating Class | 800 – 1000mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Contact Switching Voltage (Max) | 480VAC |
Contact Switching Load (Min) | 1A @ 12V |
Contact Voltage Rating | 250VAC |
Coil Resistance | 2560Ω |
Coil Voltage Rating | 48VDC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals, .25 x .032 Quick Connect Terminals |
Environmental Ambient Temperature (Max) | 105°C, 176°F, 85°C, 221°F |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 105°C |
Industrial Relays T9GV5L24-48 | Rapid Electronics |
TE Connectivity T9GV5L24-48 Power/Signal Relay 1 Form C | Distrelec |
POWER RELAY, SPDT, 480VAC, 20A, PANEL | Farnell |
Power Relay 48VDC Control 2560Ohm SPDT 20A/250VAC QC Tabs/THT T9G Series | TE Connectivity 1558670-8 | RS Americas |
Power Relay SPDT 48VDC 20A Non Latching PC Pin/Quick Connect | Avnet America |
RELAY, SPDT, 480VAC, 20A, PANEL | element14 |
Where can I find additional details, specifications and documents for a 1558670-8?
Additional datasheets, footprints and schematics for 1558670-8 are listed on our Part Details page. You can also find images and similar parts to 1558670-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558670-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558670-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558670-8 fall under?
The 1558670-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558670-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558670-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558670-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558670-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1558670-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558670-8 often in real-time on the comparison pages.
What if I can't find stock of 1558670-8?
You can fill out our help required form which you can use to request a quote for 1558670-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.