Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
833
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
27,171
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
27,171
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
27,171
in stock
|
Buy Now | |
Distrelec
from US$2.90
|
27,171
in stock
|
Buy Now | |
Avnet Asia
from US$2.39
|
5,000
in stock
|
Buy Now | |
element14
from US$2.29
|
951
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,940
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
-
|
Buy Now | |
Avnet America
from US$2.22
|
-
|
Buy Now | |
RS Americas
from US$3.94
|
-
|
Buy Now | |
Boersig
from US$2.48
|
-
|
Buy Now | |
TTI Europe
from US$1.50
|
-
|
Buy Now | |
Sager
from US$2.39
|
-
|
Buy Now | |
Farnell
from US$3.04
|
-
|
Buy Now |
Product Weight | 18g, .635oz |
---|---|
Contact Current Rating (Max) | 30A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 1 |
Contact Material | AgSnO |
Contact Current Class | 20 – 30A |
Terminal Type | PCB-THT |
Product Width | .846in, 21.5mm |
Dimensions (L x W x H) (Approximate) | 29 x 21.5 x 15.7mm, 1.142 x .846 x .618in |
Product Height | 15.7mm, .618in |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Contact Switching Voltage (Max) | 480VAC |
Coil Resistance | 640Ω |
Coil Power Rating Class | 800 – 1000mW |
Coil Special Features | UL Coil Insulation Class F |
Coil Voltage Rating | 24VDC |
Contact Voltage Rating | 250VAC |
Contact Switching Load (Min) | 1A @ 12V |
Coil Power Rating DC | 900mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 105°C |
Environmental Ambient Temperature (Max) | 221°F, 176°F, 85°C, 105°C |
Industrial Relays T9Gs1L14-24 |Amp Te Connectivity 1558666-7 | Newark Electronics |
Industrial Relays T9GS1L14-24 | Rapid Electronics |
TE Connectivity - AMP Power Relay T9GS1L14-24 | Distrelec |
Power Relay General Purpose 1 form A (1 NO) 24VDC PC Pins Thru-Hole Box | Avnet Asia |
POWER RELAY, SPST-NO, 30A, 250VAC, THT | element14 |
Power Relay T9G Through Hole Non Latchin | RS |
Power Relay SPST-NO 480VAC 24VDC PC Pins Through Hole Tube | Avnet Abacus |
T9G Series SPST 1 Form A 30 A 24 V Non Latching PC Pin Through Hole Power Relay | Future Electronics |
Power Relay 24VDC Control 640Ohm SPST-NO 30A/250VAC Through Hole T9G Series | TE Connectivity 1558666-7 | RS Americas |
POWER RELAY SPST 30A 24VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 1558666-7?
Additional datasheets, footprints and schematics for 1558666-7 are listed on our Part Details page. You can also find images and similar parts to 1558666-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558666-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558666-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558666-7 fall under?
The 1558666-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558666-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558666-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558666-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558666-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet Asia have stock available or on a lead time for 1558666-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558666-7 often in real-time on the comparison pages.
What if I can't find stock of 1558666-7?
You can fill out our help required form which you can use to request a quote for 1558666-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.